D44TD5
D44TD5
Active
Description:  TRANS NPN 400V 2A TO220
Manufacturer:  Harris Corporation
Datasheet:   D44TD5 Datasheet
History Price: $0.71000
In Stock: 16800
D44TD5 vs D44H11FP
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
2 A
10 A
Voltage - Collector Emitter Breakdown (Max)
400 V
80 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 2A
1V @ 400mA, 8A
Current - Collector Cutoff (Max)
100μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 1A, 2V
40 @ 4A, 1V
Power - Max
50 W
36 W
Frequency - Transition
50MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3 Full Pack
Supplier Device Package
TO-220
TO-220FP