Current - Collector (Ic) (Max)
-
2 A
Voltage - Collector Emitter Breakdown (Max)
-
300 V
Vce Saturation (Max) @ Ib, Ic
-
1V @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
30 @ 500mA, 10V
Frequency - Transition
-
15MHz
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-220-3
Supplier Device Package
-
TO-220