Current - Collector (Ic) (Max)
4 A
4 A
Voltage - Collector Emitter Breakdown (Max)
175 V
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 2A
500mV @ 50mA, 1A
Current - Collector Cutoff (Max)
10μA (ICBO)
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 200mA, 10V
20 @ 2A, 1V
Frequency - Transition
50MHz
40MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220AB
TO-220-3