D44H11
D44H11
Active
Description:  TRANS NPN 80V 10A TO220
Manufacturer:  STMicroelectronics
Datasheet:   D44H11 Datasheet
History Price: $1.16000
In Stock: 27100
D44H11 vs D44D4
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Transistor Type
NPN
NPN - Darlington
Current - Collector (Ic) (Max)
10 A
6 A
Voltage - Collector Emitter Breakdown (Max)
80 V
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 8A
1.5V @ 5mA, 5A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 4A, 1V
2000 @ 1A, 2V
Power - Max
50 W
2.1 W
Frequency - Transition
-
-
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220