D44H10TU
D44H10TU
Obsolete
Description:  TRANS NPN 80V 8A TO220-3
Manufacturer:  onsemi
Datasheet:   D44H10TU Datasheet
History Price: Obsolete
In Stock: 46000
D44H10TU vs D44VM10
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
8 A
8 A
Voltage - Collector Emitter Breakdown (Max)
80 V
80 V
Vce Saturation (Max) @ Ib, Ic
-
600mV @ 300mA, 6A
Current - Collector Cutoff (Max)
-
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
40 @ 4A, 1V
Power - Max
-
50 W
Frequency - Transition
-
50MHz
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220AB