D44E2
D44E2
Active
Description:  TRANS NPN DARL 60V 10A TO220
Manufacturer:  Harris Corporation
Datasheet:   D44E2 Datasheet
History Price: $1.00000
In Stock: 14900
D44E2 vs D44VH1116
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
10 A
-
Voltage - Collector Emitter Breakdown (Max)
60 V
-
Vce Saturation (Max) @ Ib, Ic
2V @ 20mA, 10A
-
Current - Collector Cutoff (Max)
10μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 5V
-
Power - Max
1.67 W
-
Frequency - Transition
-
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-220-3
-
Supplier Device Package
TO-220
-