D44D4
D44D4
Active
Description:  TRANS NPN DARL 60V 6A TO220
Manufacturer:  Harris Corporation
Datasheet:   D44D4 Datasheet
History Price: Active
In Stock: 2700
D44D4 vs D44VM10
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
6 A
8 A
Voltage - Collector Emitter Breakdown (Max)
60 V
80 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 5mA, 5A
600mV @ 300mA, 6A
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
2000 @ 1A, 2V
40 @ 4A, 1V
Power - Max
2.1 W
50 W
Frequency - Transition
-
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220AB