Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
6 A
2 A
Voltage - Collector Emitter Breakdown (Max)
60 V
350 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 5mA, 5A
1V @ 400mA, 2A
Current - Collector Cutoff (Max)
10μA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
2000 @ 1A, 2V
8 @ 1A, 2V
Frequency - Transition
-
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220