CSD02060A
CSD02060A
Obsolete
Description:  DIODE SIL CARB 600V 3.5A TO220-2
Manufacturer:  Wolfspeed
Datasheet:   CSD02060A Datasheet
History Price: Obsolete
In Stock: 23700
CSD02060A vs CSD04060A
Manufacturer
Series
Zero Recovery
Zero Recovery
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
600 V
Current - Average Rectified (Io)
3.5A
7A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 2 A
1.8 V @ 4 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
200 μA @ 600 V
200 μA @ 600 V
Capacitance @ Vr, F
120pF @ 0V, 1MHz
220pF @ 0V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2
TO-220-2
Supplier Device Package
TO-220-2
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃