Voltage - Off State
200 V
400 V
Voltage - Gate Trigger (Vgt) (Max)
800 mV
1.5 V
Current - Gate Trigger (Igt) (Max)
200 μA
30 mA
Voltage - On State (Vtm) (Max)
1.8 V
1.8 V
Current - On State (It (AV)) (Max)
-
-
Current - On State (It (RMS)) (Max)
4 A
25 A
Current - Hold (Ih) (Max)
2 mA
50 mA
Current - Off State (Max)
-
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
-
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-202 Long Tab
TO-220-3
Supplier Device Package
TO-202
TO-220-3