CGHV40100P
CGHV40100P
Active
Description:  RF MOSFET HEMT 50V 440206
Manufacturer:  Wolfspeed
Datasheet:   CGHV40100P Datasheet
History Price: $320.35000
In Stock: 34100
CGHV40100P vs CGHV40320D-GP4
Manufacturer
Series
GaN
GaN
Packaging
Tray
Tray
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
0Hz ~ 4GHz
4GHz
Gain
11dB
19dB
Voltage - Test
50 V
50 V
Current Rating (Amps)
8.7A
-
Noise Figure
-
-
Current - Test
600 mA
500 mA
Power - Output
116W
320W
Voltage - Rated
125 V
150 V
Mounting Type
-
-
Package / Case
440206
Die
Supplier Device Package
440206
Die