Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGHV40100F
CGHV40100F
Active
Transistors - FETs, MOSFETs - RF
Description:
RF MOSFET HEMT 50V 440193
Manufacturer:
Wolfspeed
Datasheet:
CGHV40100F Datasheet
History Price: $320.35000
In Stock: 3000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGHV40100F vs CGHV35060MP
Part No
CGHV40100F
CGHV35060MP
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
GaN
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
0Hz ~ 3GHz
2.7GHz ~ 3.5GHz
Gain
11dB
14.5dB
Voltage - Test
50 V
50 V
Current Rating (Amps)
8.7A
-
Noise Figure
-
-
Current - Test
600 mA
125 mA
Power - Output
116W
60W
Voltage - Rated
125 V
150 V
Mounting Type
-
-
Package / Case
440193
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
440193
20-TSSOP