Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGHV40030F
CGHV40030F
Active
Transistors - FETs, MOSFETs - RF
Description:
RF MOSFET HEMT 50V 440166
Manufacturer:
Wolfspeed
Datasheet:
CGHV40030F Datasheet
History Price: $145.01000
In Stock: 28600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGHV40030F vs CGHV22200F
Part No
CGHV40030F
CGHV22200F
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
GaN
Packaging
Tray
Tube
Status
Active
Obsolete
Transistor Type
HEMT
HEMT
Frequency
0Hz ~ 6GHz
1.8GHz ~ 2.2GHz
Gain
16dB
18dB
Voltage - Test
50 V
50 V
Current Rating (Amps)
4.2A
12A
Noise Figure
-
-
Current - Test
150 mA
1 A
Power - Output
30W
200W
Voltage - Rated
125 V
125 V
Mounting Type
-
-
Package / Case
440166
440162
Supplier Device Package
440166
440162