Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGHV40030F
CGHV40030F
Active
Transistors - FETs, MOSFETs - RF
Description:
RF MOSFET HEMT 50V 440166
Manufacturer:
Wolfspeed
Datasheet:
CGHV40030F Datasheet
History Price: $145.01000
In Stock: 28600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGHV40030F vs CGHV1F006S
Part No
CGHV40030F
CGHV1F006S
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
GaN
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
0Hz ~ 6GHz
6GHz
Gain
16dB
16dB
Voltage - Test
50 V
40 V
Current Rating (Amps)
4.2A
950mA
Noise Figure
-
-
Current - Test
150 mA
60 mA
Power - Output
30W
8W
Voltage - Rated
125 V
100 V
Mounting Type
-
-
Package / Case
440166
12-VFDFN Exposed Pad
Supplier Device Package
440166
12-DFN (4x3)