Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGHV31500F
CGHV31500F
Active
Transistors - FETs, MOSFETs - RF
Description:
RF MOSFET HEMT 50V 440217
Manufacturer:
Wolfspeed
Datasheet:
CGHV31500F Datasheet
History Price: $709.31000
In Stock: 36500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGHV31500F vs CGHV40030F
Part No
CGHV31500F
CGHV40030F
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
GaN
Packaging
Tray
Tray
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
2.7GHz ~ 3.1GHz
0Hz ~ 6GHz
Gain
13.5dB
16dB
Voltage - Test
50 V
50 V
Current Rating (Amps)
24A
4.2A
Noise Figure
-
-
Current - Test
500 mA
150 mA
Power - Output
500W
30W
Voltage - Rated
125 V
125 V
Mounting Type
-
-
Package / Case
440217
440166
Supplier Device Package
440217
440166