Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGHV27200F
CGHV27200F
Obsolete
Transistors - FETs, MOSFETs - RF
Description:
RF MOSFET HEMT 50V 440162
Manufacturer:
Wolfspeed
Datasheet:
CGHV27200F Datasheet
History Price: Obsolete
In Stock: 5400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGHV27200F vs CGHV40100P
Part No
CGHV27200F
CGHV40100P
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
GaN
Packaging
Tube
Tray
Status
Obsolete
Active
Transistor Type
HEMT
HEMT
Frequency
2.5GHz ~ 2.7GHz
0Hz ~ 4GHz
Gain
15dB ~ 16dB
11dB
Voltage - Test
50 V
50 V
Current Rating (Amps)
12A
8.7A
Noise Figure
-
-
Current - Test
1 A
600 mA
Power - Output
200W
116W
Voltage - Rated
50 V
125 V
Mounting Type
-
-
Package / Case
440162
440206
Supplier Device Package
440162
440206