CGHV27100F
CGHV27100F
Obsolete
Description:  RF MOSFET HEMT 50V 440162
Manufacturer:  Wolfspeed
Datasheet:   CGHV27100F Datasheet
History Price: Obsolete
In Stock: 24300
CGHV27100F vs CGHV1J006D-GP4
Manufacturer
Series
GaN
GaN
Packaging
Tube
Tray
Status
Obsolete
Active
Transistor Type
HEMT
HEMT
Frequency
2.5GHz ~ 2.7GHz
18GHz
Gain
18dB
17dB
Voltage - Test
50 V
40 V
Current Rating (Amps)
6A
-
Noise Figure
-
-
Current - Test
500 mA
30 mA
Power - Output
100W
6W
Voltage - Rated
50 V
100 V
Mounting Type
-
-
Package / Case
440162
Die
Supplier Device Package
440162
Die