Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGHV1J070D-GP4
CGHV1J070D-GP4
Active
Transistors - FETs, MOSFETs - RF
Description:
RF MOSFET HEMT 40V DIE
Manufacturer:
Wolfspeed
Datasheet:
CGHV1J070D-GP4 Datasheet
History Price: $105.79600
In Stock: 37700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGHV1J070D-GP4 vs CGHV35150F
Part No
CGHV1J070D-GP4
CGHV35150F
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
GaN
Packaging
Tray
Tray
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
18GHz
2.9GHz ~ 3.5GHz
Gain
17dB
13.3dB
Voltage - Test
40 V
50 V
Current Rating (Amps)
-
12A
Noise Figure
-
-
Current - Test
360 mA
500 mA
Power - Output
70W
170W
Voltage - Rated
100 V
125 V
Mounting Type
-
-
Package / Case
Die
440193
Supplier Device Package
Die
440193