CGHV1J006D-GP4
CGHV1J006D-GP4
Active
Description:  RF MOSFET HEMT 40V DIE
Manufacturer:  Wolfspeed
History Price: $44.75600
In Stock: 25500
CGHV1J006D-GP4 vs CGHV40100P
Manufacturer
Series
GaN
GaN
Packaging
Tray
Tray
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
18GHz
0Hz ~ 4GHz
Gain
17dB
11dB
Voltage - Test
40 V
50 V
Current Rating (Amps)
-
8.7A
Noise Figure
-
-
Current - Test
30 mA
600 mA
Power - Output
6W
116W
Voltage - Rated
100 V
125 V
Mounting Type
-
-
Package / Case
Die
440206
Supplier Device Package
Die
440206