CGHV1J006D-GP4
CGHV1J006D-GP4
Active
Description:  RF MOSFET HEMT 40V DIE
Manufacturer:  Wolfspeed
History Price: $44.75600
In Stock: 25500
CGHV1J006D-GP4 vs CGHV35150F
Manufacturer
Series
GaN
GaN
Packaging
Tray
Tray
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
18GHz
2.9GHz ~ 3.5GHz
Gain
17dB
13.3dB
Voltage - Test
40 V
50 V
Current Rating (Amps)
-
12A
Noise Figure
-
-
Current - Test
30 mA
500 mA
Power - Output
6W
170W
Voltage - Rated
100 V
125 V
Mounting Type
-
-
Package / Case
Die
440193
Supplier Device Package
Die
440193