CGHV1J006D-GP4
CGHV1J006D-GP4
Active
Description:  RF MOSFET HEMT 40V DIE
Manufacturer:  Wolfspeed
History Price: $44.75600
In Stock: 25500
CGHV1J006D-GP4 vs CGHV27100F
Manufacturer
Series
GaN
GaN
Packaging
Tray
Tube
Status
Active
Obsolete
Transistor Type
HEMT
HEMT
Frequency
18GHz
2.5GHz ~ 2.7GHz
Gain
17dB
18dB
Voltage - Test
40 V
50 V
Current Rating (Amps)
-
6A
Noise Figure
-
-
Current - Test
30 mA
500 mA
Power - Output
6W
100W
Voltage - Rated
100 V
50 V
Mounting Type
-
-
Package / Case
Die
440162
Supplier Device Package
Die
440162