Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGHV1J006D-GP4
CGHV1J006D-GP4
Active
Transistors - FETs, MOSFETs - RF
Description:
RF MOSFET HEMT 40V DIE
Manufacturer:
Wolfspeed
Datasheet:
CGHV1J006D-GP4 Datasheet
History Price: $44.75600
In Stock: 25500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGHV1J006D-GP4 vs CGHV27030S
Part No
CGHV1J006D-GP4
CGHV27030S
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
GaN
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
18GHz
6GHz
Gain
17dB
20.4dB
Voltage - Test
40 V
50 V
Current Rating (Amps)
-
-
Noise Figure
-
-
Current - Test
30 mA
130 mA
Power - Output
6W
30W
Voltage - Rated
100 V
125 V
Mounting Type
-
-
Package / Case
Die
12-VFDFN Exposed Pad
Supplier Device Package
Die
12-DFN (4x3)