CGHV1F025S
CGHV1F025S
Active
Description:  RF MOSFET HEMT 40V 12DFN
Manufacturer:  Wolfspeed
Datasheet:   CGHV1F025S Datasheet
History Price: $113.30000
In Stock: 44400
CGHV1F025S vs CGHV14250F
Manufacturer
Series
GaN
GaN
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
0Hz ~ 15GHz
1.2GHz ~ 1.4GHz
Gain
11.6dBm
18dB
Voltage - Test
40 V
50 V
Current Rating (Amps)
2A
42mA
Noise Figure
-
-
Current - Test
150 mA
500 mA
Power - Output
29W
330W
Voltage - Rated
100 V
125 V
Mounting Type
-
-
Package / Case
12-VFDFN Exposed Pad
440162
Supplier Device Package
12-DFN (4x3)
440162