Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGH35240F
CGH35240F
Active
Transistors - FETs, MOSFETs - RF
Description:
240W GAN HEMT 28V 3.1-3.5GHZ FET
Manufacturer:
Wolfspeed
Datasheet:
CGH35240F Datasheet
History Price: $477.72000
In Stock: 35800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGH35240F vs CGHV1F025S
Part No
CGH35240F
CGHV1F025S
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
GaN
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
3.1GHz ~ 3.5GHz
0Hz ~ 15GHz
Gain
11.5dB
11.6dBm
Voltage - Test
28 V
40 V
Current Rating (Amps)
-
2A
Noise Figure
-
-
Current - Test
1 A
150 mA
Power - Output
220W
29W
Voltage - Rated
120 V
100 V
Mounting Type
-
-
Package / Case
440201
12-VFDFN Exposed Pad
Supplier Device Package
440201
12-DFN (4x3)