Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
650 V
Current - Average Rectified (Io)
66A
23A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 20 A
1.5 V @ 6 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
80 μA @ 650 V
30 μA @ 650 V
Capacitance @ Vr, F
1153pF @ 0V, 1MHz
394pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-2
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220-2
TO-252-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃