C6D04065E
C6D04065E
Active
Description:  DIODE SIL CARB 650V 16A TO252-2
Manufacturer:  Wolfspeed
Datasheet:   C6D04065E Datasheet
History Price: $1.98000
In Stock: 48500
C6D04065E vs C6D10065G
Manufacturer
Series
Z-Rec
-
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
650 V
Current - Average Rectified (Io)
16A
36A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 4 A
1.4 V @ 10 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
20 μA @ 650 V
20 μA @ 650 V
Capacitance @ Vr, F
256pF @ 0V, 1MHz
611pF @ 0V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
TO-252-2
TO-263-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃