C3D12065A
C3D12065A
Active
Description:  DIODE SIL CARB 650V 35A TO220-2
Manufacturer:  Wolfspeed
Datasheet:   C3D12065A Datasheet
History Price: $7.38000
In Stock: 27700
C3D12065A vs C3D02065E
Manufacturer
Series
Z-Rec
Z-Rec
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
650 V
Current - Average Rectified (Io)
35A
8A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 12 A
1.8 V @ 2 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
74 μA @ 650 V
50 μA @ 650 V
Capacitance @ Vr, F
641.5pF @ 0V, 1MHz
120pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-2
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220-2
TO-252-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃