Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
1700 V
650 V
Current - Average Rectified (Io)
14.4A
25.5A
Voltage - Forward (Vf) (Max) @ If
2 V @ 10 A
1.8 V @ 8 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
60 μA @ 1700 V
50 μA @ 650 V
Capacitance @ Vr, F
827pF @ 0V, 1MHz
395pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-247-2
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-247-2
TO-252-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃