C3D10170H
C3D10170H
Obsolete
Description:  DIODE SIL CARB 1.7KV 14.4A TO247
Manufacturer:  Wolfspeed
Datasheet:   C3D10170H Datasheet
History Price: Obsolete
In Stock: 46600
C3D10170H vs C3D02065E-TR
Manufacturer
Series
Z-Rec
Z-Rec
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Diode Type
Silicon Carbide Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
1700 V
650 V
Current - Average Rectified (Io)
14.4A
8A
Voltage - Forward (Vf) (Max) @ If
2 V @ 10 A
1.8 V @ 2 A
Speed
No Recovery Time >500mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
0 ns
-
Current - Reverse Leakage @ Vr
60 μA @ 1700 V
50 μA @ 650 V
Capacitance @ Vr, F
827pF @ 0V, 1MHz
120pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-247-2
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-247-2
TO-252-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃