C3D08065E-TR
C3D08065E-TR
Active
Description:  DIODE SIL CARB 650V 25.5A TO252
Manufacturer:  Wolfspeed
History Price: $2.75310
In Stock: 16700
C3D08065E-TR vs C3D16065A
Manufacturer
Series
Z-Rec
Z-Rec
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
650 V
Current - Average Rectified (Io)
25.5A
39A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 8 A
1.8 V @ 16 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
50 μA @ 650 V
95 μA @ 650 V
Capacitance @ Vr, F
395pF @ 0V, 1MHz
878pF @ 0V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-2
Supplier Device Package
TO-252-2
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃