C3D08060A
C3D08060A
Active
Description:  DIODE SIL CARB 600V 24A TO220-2
Manufacturer:  Wolfspeed
Datasheet:   C3D08060A Datasheet
History Price: $5.11000
In Stock: 11200
C3D08060A vs C3D10060G
Manufacturer
Series
Z-Rec
Z-Rec
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
600 V
Current - Average Rectified (Io)
24A
29A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 8 A
1.8 V @ 10 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
50 μA @ 600 V
50 μA @ 600 V
Capacitance @ Vr, F
441pF @ 0V, 1MHz
480pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-2
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
TO-220-2
TO-263-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃