C3D06060A
C3D06060A
Active
Description:  DIODE SIL CARB 600V 19A TO220-2
Manufacturer:  Wolfspeed
Datasheet:   C3D06060A Datasheet
History Price: $3.84000
In Stock: 43500
C3D06060A vs C3D12065A
Manufacturer
Series
Z-Rec
Z-Rec
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
650 V
Current - Average Rectified (Io)
19A
35A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 6 A
1.8 V @ 12 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
50 μA @ 600 V
74 μA @ 650 V
Capacitance @ Vr, F
294pF @ 0V, 1MHz
641.5pF @ 0V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2
TO-220-2
Supplier Device Package
TO-220-2
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃