C3D03065E-TR
C3D03065E-TR
Active
Description:  DIODE SCHOTTKY 650V 11A TO252-2
Manufacturer:  Wolfspeed
History Price: $1.03950
In Stock: 44700
C3D03065E-TR vs C3D02060E-TR
Manufacturer
Series
Z-Rec
Z-Rec
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
600 V
Current - Average Rectified (Io)
11A
5A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 3 A
1.7 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
50 μA @ 650 V
50 μA @ 600 V
Capacitance @ Vr, F
155pF @ 0V, 1MHz
11pF @ 400V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252-2
TO-252-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃