C3D03060A
C3D03060A
Active
Description:  DIODE SIL CARB 600V 11A TO220-2
Manufacturer:  Wolfspeed
Datasheet:   C3D03060A Datasheet
History Price: $2.15000
In Stock: 39200
C3D03060A vs C3D03060E-TR
Manufacturer
Series
Z-Rec
Z-Rec
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
600 V
Current - Average Rectified (Io)
11A
11A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 3 A
1.7 V @ 3 A
Speed
No Recovery Time >500mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
0 ns
-
Current - Reverse Leakage @ Vr
50 μA @ 600 V
50 μA @ 600 V
Capacitance @ Vr, F
155pF @ 0V, 1MHz
155pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-2
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220-2
TO-252-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃