Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
600 V
Current - Average Rectified (Io)
8A
9.7A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 2 A
1.7 V @ 1.7 A
Speed
Fast Recovery = 200mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
-
0 ns
Current - Reverse Leakage @ Vr
50 μA @ 650 V
50 μA @ 600 V
Capacitance @ Vr, F
120pF @ 0V, 1MHz
100pF @ 0V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
10-PowerTQFN
Supplier Device Package
TO-252-2
10-Power QFN (3.3x3.3)
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 160 ℃