C3D02060A
C3D02060A
Active
Description:  DIODE SIL CARB 600V 5A TO220-2
Manufacturer:  Wolfspeed
Datasheet:   C3D02060A Datasheet
History Price: $1.58000
In Stock: 2600
C3D02060A vs C3D04060E
Manufacturer
Series
Z-Rec
Z-Rec
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
600 V
Current - Average Rectified (Io)
5A
13.5A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 2 A
1.7 V @ 4 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
50 μA @ 600 V
50 μA @ 600 V
Capacitance @ Vr, F
120pF @ 0V, 1MHz
251pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-2
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220-2
TO-252-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃