BZY93C56
BZY93C56
Active
Description:  DO4 20 WATT ZENER DIODES
Manufacturer:  Solid State
Datasheet:   BZY93C56 Datasheet
History Price: $7.50000
In Stock: 36000
BZY93C56 vs BZY93C13
Part No
Manufacturer
Series
BZY93
BZY93
Packaging
Box
Box
Status
Active
Active
Voltage - Zener (Nom) (Vz)
56 V
13 V
Tolerance
?.14%
?.54%
Power - Max
20 W
20 W
Impedance (Max) (Zzt)
8 Ohms
1 Ohms
Current - Reverse Leakage @ Vr
50 μA @ 39 V
50 μA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
175 ℃ (TJ)
175 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
DO-4