Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Solid State BZY91C24R
BZY91C24R
Active
Diodes - Zener - Single
Description:
DO5 75 WATT ZENER DIODES
Manufacturer:
Solid State
Datasheet:
BZY91C24R Datasheet
History Price: $10.00000
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BZY91C24R vs BZY93C8V2
Part No
BZY91C24R
BZY93C8V2
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Solid State
Solid State
Series
BZY91
BZY93
Packaging
Box
Box
Status
Active
Active
Voltage - Zener (Nom) (Vz)
24 V
8.2 V
Tolerance
?.67%
?.1%
Power - Max
5000 W
20 W
Impedance (Max) (Zzt)
0.9 Ohms
0.3 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 16 V
100 μA @ 5.6 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
-
Operating Temperature
-55 ℃ ~ 175 ℃
175 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-5
DO-4