BYT78-TAP
BYT78-TAP
Active
Description:  DIODE AVALANCHE 1KV 3A SOD64
Manufacturer:  Vishay
Datasheet:   BYT78-TAP Datasheet
History Price: $1.15000
In Stock: 33990
BYT78-TAP vs BYT54G-TAP
Manufacturer
Series
-
-
Packaging
Tape & Box (TB)
Tape & Box (TB)
Status
Active
Active
Diode Type
Avalanche
Avalanche
Voltage - DC Reverse (Vr) (Max)
1000 V
400 V
Current - Average Rectified (Io)
3A
1.25A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 3 A
1.5 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
250 ns
100 ns
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
5 μA @ 400 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
SOD-64, Axial
SOD-57, Axial
Supplier Device Package
SOD-64
SOD-57
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃