BYT77-TR
BYT77-TR
Active
Description:  DIODE AVALANCHE 800V 3A SOD64
Manufacturer:  Vishay
Datasheet:   BYT77-TR Datasheet
History Price: $0.52470
In Stock: 16000
BYT77-TR vs BYT71-800
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Diode Type
Avalanche
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
800 V
Current - Average Rectified (Io)
3A
6A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 3 A
1.4 V @ 6 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
250 ns
300 ns
Current - Reverse Leakage @ Vr
5 μA @ 800 V
20 μA @ 800 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
SOD-64, Axial
TO-220-2
Supplier Device Package
SOD-64
TO-220AC
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-65 ℃ ~ 150 ℃