Packaging
Tube
Tape & Reel (TR)
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
800 V
800 V
Current - Average Rectified (Io)
6A
3A
Voltage - Forward (Vf) (Max) @ If
1.4 V @ 6 A
1.2 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
300 ns
250 ns
Current - Reverse Leakage @ Vr
20 μA @ 800 V
5 μA @ 800 V
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2
SOD-64, Axial
Supplier Device Package
TO-220AC
SOD-64
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃