BYT62-TR
BYT62-TR
Active
Description:  DIODE AVAL 2.4KV 350MA SOD57
Manufacturer:  Vishay
Datasheet:   BYT62-TR Datasheet
History Price: $0.65340
In Stock: 12030
BYT62-TR vs BYT53F-TAP
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Active
Active
Diode Type
Avalanche
Avalanche
Voltage - DC Reverse (Vr) (Max)
2400 V
300 V
Current - Average Rectified (Io)
350mA
1.9A
Voltage - Forward (Vf) (Max) @ If
3.6 V @ 1 A
1.1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
5 μs
50 ns
Current - Reverse Leakage @ Vr
5 μA @ 2400 V
5 μA @ 300 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
SOD-57, Axial
SOD-57, Axial
Supplier Device Package
SOD-57
SOD-57
Operating Temperature - Junction
175 ℃ (Max)
-55 ℃ ~ 175 ℃