BYT56D-TAP
BYT56D-TAP
Active
Description:  DIODE AVALANCHE 200V 3A SOD64
Manufacturer:  Vishay
Datasheet:   BYT56D-TAP Datasheet
History Price: $0.50490
In Stock: 14140
BYT56D-TAP vs BYT62-TR
Manufacturer
Series
-
-
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Avalanche
Avalanche
Voltage - DC Reverse (Vr) (Max)
200 V
2400 V
Current - Average Rectified (Io)
3A
350mA
Voltage - Forward (Vf) (Max) @ If
1.4 V @ 3 A
3.6 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
100 ns
5 μs
Current - Reverse Leakage @ Vr
5 μA @ 200 V
5 μA @ 2400 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
SOD-64, Axial
SOD-57, Axial
Supplier Device Package
SOD-64
SOD-57
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
175 ℃ (Max)