Packaging
Tape & Reel (TR)
Tube
Diode Type
Avalanche
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
800 V
Current - Average Rectified (Io)
1.25A
6A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 1 A
1.4 V @ 6 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
100 ns
300 ns
Current - Reverse Leakage @ Vr
5 μA @ 100 V
20 μA @ 800 V
Mounting Type
Through Hole
Through Hole
Package / Case
SOD-57, Axial
TO-220-2
Supplier Device Package
SOD-57
TO-220AC
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-65 ℃ ~ 150 ℃