BYT54B-TAP
BYT54B-TAP
Active
Description:  DIODE AVALANCHE 100V 1.25A SOD57
Manufacturer:  Vishay
Datasheet:   BYT54B-TAP Datasheet
History Price: $0.25740
In Stock: 26300
BYT54B-TAP vs BYT62-TR
Manufacturer
Series
-
-
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Avalanche
Avalanche
Voltage - DC Reverse (Vr) (Max)
100 V
2400 V
Current - Average Rectified (Io)
1.25A
350mA
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 1 A
3.6 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
100 ns
5 μs
Current - Reverse Leakage @ Vr
5 μA @ 100 V
5 μA @ 2400 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
SOD-57, Axial
SOD-57, Axial
Supplier Device Package
SOD-57
SOD-57
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
175 ℃ (Max)