Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Avalanche
Avalanche
Voltage - DC Reverse (Vr) (Max)
200 V
600 V
Current - Average Rectified (Io)
1.9A
3A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.4 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
50 ns
100 ns
Current - Reverse Leakage @ Vr
5 μA @ 200 V
5 μA @ 600 V
Mounting Type
Through Hole
Through Hole
Package / Case
SOD-57, Axial
SOD-64, Axial
Supplier Device Package
SOD-57
SOD-64
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃