BYT53D-TAP
BYT53D-TAP
Active
Description:  DIODE AVALANCHE 200V 1.9A SOD57
Manufacturer:  Vishay
Datasheet:   BYT53D-TAP Datasheet
History Price: $0.29700
In Stock: 32380
BYT53D-TAP vs BYT54K-TAP
Manufacturer
Series
-
-
Packaging
Tape & Box (TB)
Tape & Box (TB)
Status
Active
Active
Diode Type
Avalanche
Avalanche
Voltage - DC Reverse (Vr) (Max)
200 V
800 V
Current - Average Rectified (Io)
1.9A
1.25A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.5 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
50 ns
100 ns
Current - Reverse Leakage @ Vr
5 μA @ 200 V
5 μA @ 800 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
SOD-57, Axial
SOD-57, Axial
Supplier Device Package
SOD-57
SOD-57
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃