BYT30PI-1000
BYT30PI-1000
Obsolete
Description:  DIODE GEN PURP 1KV 30A DOP3I
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 16750
BYT30PI-1000 vs BYT53G-TR
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
1000 V
400 V
Current - Average Rectified (Io)
30A
1.9A
Voltage - Forward (Vf) (Max) @ If
1.9 V @ 30 A
1.1 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
165 ns
50 ns
Current - Reverse Leakage @ Vr
100 μA @ 1000 V
5 μA @ 400 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
DOP3I-2 Insulated (Straight Leads)
SOD-57, Axial
Supplier Device Package
DOP3I
SOD-57
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃