BYT30G-400
BYT30G-400
Obsolete
Description:  DIODE GEN PURP 400V 30A D2PAK
Manufacturer:  STMicroelectronics
Datasheet:   BYT30G-400 Datasheet
History Price: Obsolete
In Stock: 44790
BYT30G-400 vs BYT77-TAP
Manufacturer
Series
-
-
Packaging
Tube
Tape & Box (TB)
Status
Obsolete
Active
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
400 V
800 V
Current - Average Rectified (Io)
30A
3A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 30 A
1.2 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
100 ns
250 ns
Current - Reverse Leakage @ Vr
35 μA @ 400 V
5 μA @ 800 V
Capacitance @ Vr, F
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
SOD-64, Axial
Supplier Device Package
D2PAK
SOD-64
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃