Packaging
Tube
Tape & Reel (TR)
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
1000 V
2400 V
Current - Average Rectified (Io)
12A
350mA
Voltage - Forward (Vf) (Max) @ If
1.9 V @ 12 A
3.6 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
155 ns
5 μs
Current - Reverse Leakage @ Vr
50 μA @ 1000 V
5 μA @ 2400 V
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2 Isolated Tab
SOD-57, Axial
Supplier Device Package
TO220AC Isolated
SOD-57
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
175 ℃ (Max)